Keystone Electronics Corp. 1/4 Round Spacer 1942

Description
Part Number: 1942 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1942 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1942
1/4 Round Spacer 1942
Part Number: 1942 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1942

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1942-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1942-ND
Board Spacers, Standoffs 36-1942-ND
"Round Spacer Unthreaded #8 Brass 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #8 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1942
Standoffs & Spacers 1942
Standoffs & Spacers .125 Rd Clr Hle spcr .250 OD #8 Brass

Standoffs & Spacers .125 Rd Clr Hle spcr .250 OD #8 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1942 36-1942-ND 1942
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/8 Round Female Standoff - 1549A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers