Keystone Electronics Corp. 6mm Hex M-F Standoff 24349

Description
Part Number: 24349 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24349 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24349 is a male/female metric standoff with a 6 mm hex head and an M4 thread, made of aluminum, with a length of 10.0 mm and an internal thread depth of 6.0 mm. It is rated for nylon 6/6 with UL 94V-2 compliance and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 24349 is a male/female metric standoff with a 6 mm hex head and an M4 thread, made of aluminum, with a length of 10.0 mm and an internal thread depth of 6.0 mm. It is rated for nylon 6/6 with UL 94V-2 compliance and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
6mm Hex M-F Standoff - 24349 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6mm Hex M-F Standoff
24349
6mm Hex M-F Standoff 24349
Part Number: 24349 Finish/Plating: Clear Iridite Length: 10mm [.394] Material: Aluminum OD: 6mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 6mm Thr'd Lngth (TL): 10mm Thread: M4 Type: Threaded Standoffs

Part Number: 24349

  • Finish/Plating: Clear Iridite
  • Length: 10mm [.394]
  • Material: Aluminum
  • OD: 6mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 6mm
  • Thr'd Lngth (TL): 10mm
  • Thread: M4
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24349-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24349-ND
Board Spacers, Standoffs 36-24349-ND
"Hex Standoff Threaded M4 Aluminum 0.394"" (10.00mm)"

"Hex Standoff Threaded M4 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24349
Standoffs & Spacers 24349
Standoffs & Spacers 6.0 HEX 10.0mm ALUM

Standoffs & Spacers 6.0 HEX 10.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24349 36-24349-ND 24349
Product Name 6mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers