Keystone Electronics Corp. 1/4 Hex Female Standoff 1922C

Description
Part Number: 1922C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1922C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, 0.750 inch (19.1 mm) length, and 0.250 inch (6.3 mm) hex outer diameter, available in stainless steel. Mounting style is hex for tool engagement with threaded bore for fastener insertion.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, 0.750 inch (19.1 mm) length, and 0.250 inch (6.3 mm) hex outer diameter, available in stainless steel. Mounting style is hex for tool engagement with threaded bore for fastener insertion.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1922C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1922C
1/4 Hex Female Standoff 1922C
Part Number: 1922C Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1922C

  • Length: .750 [19.1]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1922C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1922C-ND
Board Spacers, Standoffs 36-1922C-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1922C
Standoffs & Spacers 1922C
Standoffs & Spacers 6-32 .750 HEX STDOFF

Standoffs & Spacers 6-32 .750 HEX STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1922C 36-1922C-ND 1922C
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2099 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
F-F Nylon Stand, 4-40, 5/8 L - 1902D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1604-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers