Keystone Electronics Corp. 5mm Hex M-F Standoff 24341

Description
Part Number: 24341 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24341 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24341 is a metric female-male aluminum standoff with a 5mm hex body and M3 thread, designed for mounting between chassis and PCB. It has a length of 20.0mm and a thread depth of 8.0mm, with the female end tapped to that depth. The material is aluminum conforming to ASTM B211 and is plated with clear iridite per MIL-C-5541. It is rated for nylon 6/6 with UL 94V-2 flammability and complies with RoHS. Similar variants exist in stainless steel and brass.

Datasheet Summary
Powered by GS/AI

The 24341 is a metric female-male aluminum standoff with a 5mm hex body and M3 thread, designed for mounting between chassis and PCB. It has a length of 20.0mm and a thread depth of 8.0mm, with the female end tapped to that depth. The material is aluminum conforming to ASTM B211 and is plated with clear iridite per MIL-C-5541. It is rated for nylon 6/6 with UL 94V-2 flammability and complies with RoHS. Similar variants exist in stainless steel and brass.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24341 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24341
5mm Hex M-F Standoff 24341
Part Number: 24341 Finish/Plating: Clear Iridite Length: 20mm [.787] Material: Aluminum OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24341

  • Finish/Plating: Clear Iridite
  • Length: 20mm [.787]
  • Material: Aluminum
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24341-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24341-ND
Board Spacers, Standoffs 36-24341-ND
"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Aluminum 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24341
Standoffs & Spacers 24341
Standoffs & Spacers 5.0 HEX 20.0mm ALUM

Standoffs & Spacers 5.0 HEX 20.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24341 36-24341-ND 24341
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers