Keystone Electronics Corp. 1/4 Round Spacer 1457B

Description
Part Number: 1457B Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1457B Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1457B
1/4 Round Spacer 1457B
Part Number: 1457B Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1457B

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1457B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1457B-ND
Board Spacers, Standoffs 36-1457B-ND
"Round Spacer Unthreaded #6 Brass 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #6 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1457B
Standoffs & Spacers 1457B
Standoffs & Spacers 1/4"X3/8"SPACER RND

Standoffs & Spacers 1/4"X3/8"SPACER RND

Buy Now Datasheet
Spacer; 0.140 in.; Brass; 0.250 in.; 0.375 in.; Nickel; 6 - 70182154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Brass; 0.250 in.; 0.375 in.; Nickel; 6
70182154
Spacer; 0.140 in.; Brass; 0.250 in.; 0.375 in.; Nickel; 6 70182154
Spacer; 0.140 in.; Brass; 0.250 in.; 0.375 in.; Nickel; 6

Spacer; 0.140 in.; Brass; 0.250 in.; 0.375 in.; Nickel; 6

Supplier's Site
Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone - 62W5561 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone
62W5561
Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone 62W5561
SPACER, ROUND, BRASS, NICKEL, 0.375"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.375"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:9.525mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1457B 36-1457B-ND 1457B 70182154 62W5561
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer; 0.140 in.; Brass; 0.250 in.; 0.375 in.; Nickel; 6 Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Spacer Round
Material Metal; Brass Brass Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers