Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24334

Description
Part Number: 24334 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24334 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24334 is a 4.5mm hex male/female metric standoff made of aluminum with a thread size of M2.5 and a length of 18.0mm. The female thread depth is 4mm. The part is rated for nylon 6/6 material conforming to UL 94V-2 standard.

Datasheet Summary
Powered by GS/AI

24334 is a 4.5mm hex male/female metric standoff made of aluminum with a thread size of M2.5 and a length of 18.0mm. The female thread depth is 4mm. The part is rated for nylon 6/6 material conforming to UL 94V-2 standard.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24334 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24334
4.5mm Hex M-F Standoff 24334
Part Number: 24334 Finish/Plating: Clear Iridite Length: 18mm [.709] Material: Aluminum OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24334

  • Finish/Plating: Clear Iridite
  • Length: 18mm [.709]
  • Material: Aluminum
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24334-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24334-ND
Board Spacers, Standoffs 36-24334-ND
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.709"" (18.00mm)"

"Hex Standoff Threaded M2.5x0.45 Aluminum 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24334
Standoffs & Spacers 24334
Standoffs & Spacers 4.5 HEX 18.0mm ALUM

Standoffs & Spacers 4.5 HEX 18.0mm ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24334 36-24334-ND 24334
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1630-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1454A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
F-F Nylon Stand, 8-32, 7/8 L - 1904F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers