Keystone Electronics Corp. F-F Nylon Stand, 8-32, 7/8 L 1904F

Description
Part Number: 1904F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote
Description
Part Number: 1904F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, length of 0.625 in (15.9 mm), and hex outer diameter of 0.250 in (6.4 mm), made from Nylon V2 material.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, length of 0.625 in (15.9 mm), and hex outer diameter of 0.250 in (6.4 mm), made from Nylon V2 material.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 8-32, 7/8 L - 1904F - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 8-32, 7/8 L
1904F
F-F Nylon Stand, 8-32, 7/8 L 1904F
Part Number: 1904F Length: .625 [15.9] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32

Part Number: 1904F

  • Length: .625 [15.9]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1904F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1904F-ND
Board Spacers, Standoffs 36-1904F-ND
"Hex Standoff Threaded #8-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1904F
Standoffs & Spacers 1904F
Standoffs & Spacers .625 Fem NYL stdoff 8-32 Thread

Standoffs & Spacers .625 Fem NYL stdoff 8-32 Thread

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone - 62W4959 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone
62W4959
Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone 62W4959
SPACER/STANDOFF, NYLON, 6.4MM X 15.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 15.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1904F 36-1904F-ND 1904F 62W4959
Product Name F-F Nylon Stand, 8-32, 7/8 L Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Nylon, 6.4Mm X 15.8Mm; Standoff Material Keystone
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1547E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers