Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24321

Description
Part Number: 24321 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24321 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A metric male/female standoff with M3 threads, 15.0 mm length, and a 5.5 mm hex head, made of nylon 6/6 rated UL 94V-2. It has a 1.57 mm-deep female thread on each end and a 3.18 mm mounting hole for panel mounting.

Datasheet Summary
Powered by GS/AI

A metric male/female standoff with M3 threads, 15.0 mm length, and a 5.5 mm hex head, made of nylon 6/6 rated UL 94V-2. It has a 1.57 mm-deep female thread on each end and a 3.18 mm mounting hole for panel mounting.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24321 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24321
5.5mm Hex M-F Standoff 24321
Part Number: 24321 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24321

  • Finish/Plating: Nickel Plate
  • Length: 15mm [.591]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24321-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24321-ND
Board Spacers, Standoffs 36-24321-ND
"Hex Standoff Threaded M3 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24321
Standoffs & Spacers 24321
Standoffs & Spacers 5.5 HEX 15.0mm BRS

Standoffs & Spacers 5.5 HEX 15.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24321 36-24321-ND 24321
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/8 Hex Female Standoff - 1926A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers