Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24319

Description
Part Number: 24319 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24319 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24319 is a male/female metric standoff with an M3 thread, 10.0mm length, and a 5.5mm hex head, made of brass. The internal thread depth is 8.0mm, and the material is rated UL 94V-2. The standoff is designed for mounting on printed circuit boards and chassis with corresponding hole sizes.

Datasheet Summary
Powered by GS/AI

24319 is a male/female metric standoff with an M3 thread, 10.0mm length, and a 5.5mm hex head, made of brass. The internal thread depth is 8.0mm, and the material is rated UL 94V-2. The standoff is designed for mounting on printed circuit boards and chassis with corresponding hole sizes.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24319 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24319
5.5mm Hex M-F Standoff 24319
Part Number: 24319 Finish/Plating: Nickel Plate Length: 10mm [.394] Material: Brass OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24319

  • Finish/Plating: Nickel Plate
  • Length: 10mm [.394]
  • Material: Brass
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24319-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24319-ND
Board Spacers, Standoffs 36-24319-ND
"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M3 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Standoff; M3 x 0.5; 10 mm; 5.5 mm; Hex;Nickel Plated Brass - 70182902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; M3 x 0.5; 10 mm; 5.5 mm; Hex;Nickel Plated Brass
70182902
Standoff; M3 x 0.5; 10 mm; 5.5 mm; Hex;Nickel Plated Brass 70182902
Standoff Hex Shaped Nickel Plated Brass Hex shape Nickel plated brass material.

Standoff Hex Shaped Nickel Plated Brass

  • Hex shape
    Nickel plated brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24319
Standoffs & Spacers 24319
Standoffs & Spacers 5.5 HEX 10.0mm BRS

Standoffs & Spacers 5.5 HEX 10.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24319 36-24319-ND 70182902 24319
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoff; M3 x 0.5; 10 mm; 5.5 mm; Hex;Nickel Plated Brass Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers