Keystone Electronics Corp. 5/32 Hex Swage Standoff 1734-2

Description
Part Number: 1734-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote
Description
Part Number: 1734-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1734-2 is a swage threaded standoff with a 2-56 thread and a .125 inch (3.2 mm) outer diameter, designed for installation in panels and circuit boards. It has a height above panel of .187 inch (4.7 mm) and a hex body. The part is made of brass with ductile nickel plating per QQ-N-290 and meets ASTM-B16 material specifications. It is intended for use with a .147 inch (3.7 mm) mounting hole and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

1734-2 is a swage threaded standoff with a 2-56 thread and a .125 inch (3.2 mm) outer diameter, designed for installation in panels and circuit boards. It has a height above panel of .187 inch (4.7 mm) and a hex body. The part is made of brass with ductile nickel plating per QQ-N-290 and meets ASTM-B16 material specifications. It is intended for use with a .147 inch (3.7 mm) mounting hole and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5/32 Hex Swage Standoff - 1734-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Hex Swage Standoff
1734-2
5/32 Hex Swage Standoff 1734-2
Part Number: 1734-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1734-2

  • Finish/Plating: Nickel Plate
  • Length: .187 [4.74]
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1734-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1734-2-ND
Board Spacers, Standoffs 36-1734-2-ND
"Hex Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1734-2
Standoffs & Spacers 1734-2
Standoffs & Spacers 2-56X3/16 SWAGE SPCR

Standoffs & Spacers 2-56X3/16 SWAGE SPCR

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1734-2 36-1734-2-ND 1734-2
Product Name 5/32 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers