Keystone Electronics Corp. 5mm Hex M-F Standoff 24317

Description
Part Number: 24317 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24317 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24317 is a metric male/female standoff in brass, with an M3 thread, a 5.0 mm hex head, and a length of 20.0 mm. It has a female thread depth of 8.0 mm and is made of brass with clear iridite plating, conforming to ASTM B211 and Mil-C-5541 standards. The material is rated UL 94V-2. The standoff is designed for chassis and PCB mounting, with a threaded length matching the female thread depth. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24317 is a metric male/female standoff in brass, with an M3 thread, a 5.0 mm hex head, and a length of 20.0 mm. It has a female thread depth of 8.0 mm and is made of brass with clear iridite plating, conforming to ASTM B211 and Mil-C-5541 standards. The material is rated UL 94V-2. The standoff is designed for chassis and PCB mounting, with a threaded length matching the female thread depth. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
5mm Hex M-F Standoff - 24317 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Hex M-F Standoff
24317
5mm Hex M-F Standoff 24317
Part Number: 24317 Finish/Plating: Nickel Plate Length: 20mm [.787] Material: Brass OD: 5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24317

  • Finish/Plating: Nickel Plate
  • Length: 20mm [.787]
  • Material: Brass
  • OD: 5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24317-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24317-ND
Board Spacers, Standoffs 36-24317-ND
"Hex Standoff Threaded M3 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M3 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24317
Standoffs & Spacers 24317
Standoffs & Spacers 5.0 HEX 20.0mm BRS

Standoffs & Spacers 5.0 HEX 20.0mm BRS

Buy Now Datasheet
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 20.0 length - 70182189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 20.0 length
70182189
Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 20.0 length 70182189
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24317 36-24317-ND 24317 70182189
Product Name 5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff, m/f, brass, metric, 5.0 hex dia, M3 thread, 20.0 length
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24284 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Round Spacer - 1672 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex Female Standoff - 1921B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Female Standoff - 1656 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers