Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24312

Description
Part Number: 24312 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24312 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24312 is a male/female metric standoff with a 4.5 mm hex diameter and M2.5 thread, made of brass, with a length of 25.0 mm. It is part of a series of nylon and metal standoffs rated UL 94V-2 for nylon variants and constructed from brass, stainless steel, or aluminum. Female standoffs in this series longer than 19 mm may be tapped from both ends.

Datasheet Summary
Powered by GS/AI

24312 is a male/female metric standoff with a 4.5 mm hex diameter and M2.5 thread, made of brass, with a length of 25.0 mm. It is part of a series of nylon and metal standoffs rated UL 94V-2 for nylon variants and constructed from brass, stainless steel, or aluminum. Female standoffs in this series longer than 19 mm may be tapped from both ends.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24312 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24312
4.5mm Hex M-F Standoff 24312
Part Number: 24312 Finish/Plating: Nickel Plate Length: 25mm [.984] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24312

  • Finish/Plating: Nickel Plate
  • Length: 25mm [.984]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24312-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24312-ND
Board Spacers, Standoffs 36-24312-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24312
Standoffs & Spacers 24312
Standoffs & Spacers 4.5 HEX 25.0mm BRS

Standoffs & Spacers 4.5 HEX 25.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24312 36-24312-ND 24312
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1625-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers