Keystone Electronics Corp. F-F Nylon Stand, 4-40, 1/2 L 1902C

Description
Part Number: 1902C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1902C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 4-40, 1/2 L - 1902C - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 4-40, 1/2 L
1902C
F-F Nylon Stand, 4-40, 1/2 L 1902C
Part Number: 1902C Length: .500 [12.7] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1902C

  • Length: .500 [12.7]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - 1902C - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1902C
STANDOFF 1902C
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1902C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1902C-ND
Board Spacers, Standoffs 36-1902C-ND
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone - 18K5088 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone
18K5088
Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone 18K5088
SPACER/STANDOFF, NYLON, 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 12.7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 0.500 in.; #4-40; Nylon 6/6; Hex - 70181996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.500 in.; #4-40; Nylon 6/6; Hex
70181996
Standoff; 0.500 in.; #4-40; Nylon 6/6; Hex 70181996
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1902C
Standoffs & Spacers 1902C
Standoffs & Spacers HEX SPACER 4-40 1/2"

Standoffs & Spacers HEX SPACER 4-40 1/2"

Buy Now Datasheet
KEYSTONE - 1902C - Standoff, Nylon (Polyamide), 4-40, Hex Female, 12.7 mm, 12.7 mm - 443-1902C - Utmel Electronic Limited
Hong Kong, China
KEYSTONE - 1902C - Standoff, Nylon (Polyamide), 4-40, Hex Female, 12.7 mm, 12.7 mm
443-1902C
KEYSTONE - 1902C - Standoff, Nylon (Polyamide), 4-40, Hex Female, 12.7 mm, 12.7 mm 443-1902C
KEYSTONE - 1902C - Standoff, Nylon (Polyamide), 4-40, Hex Female, 12.7 mm, 12.7 mm

KEYSTONE - 1902C - Standoff, Nylon (Polyamide), 4-40, Hex Female, 12.7 mm, 12.7 mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1902C 1902C 36-1902C-ND 18K5088 70181996 1902C 443-1902C
Product Name F-F Nylon Stand, 4-40, 1/2 L STANDOFF Board Spacers, Standoffs Spacer/standoff, Nylon, 6.4Mm X 12.7Mm; Standoff Material Keystone Standoff; 0.500 in.; #4-40; Nylon 6/6; Hex Standoffs & Spacers KEYSTONE - 1902C - Standoff, Nylon (Polyamide), 4-40, Hex Female, 12.7 mm, 12.7 mm
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex Standoff Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1761-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers