Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24309

Description
Part Number: 24309 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24309 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metallic metric standoff with M2.5 female thread and 4.5mm hex head, designed for chassis and PCB mounting. Available in stainless steel, brass, or aluminum with nickel plating or clear iridite finish. Length is 15.0mm, with a 4.0mm thread depth and 5.0mm standoff height. Material is not specified for this part number but follows the series standard. Rated for use with 1.57mm thick PCBs and mounting holes of 3.18mm diameter.

Datasheet Summary
Powered by GS/AI

Metallic metric standoff with M2.5 female thread and 4.5mm hex head, designed for chassis and PCB mounting. Available in stainless steel, brass, or aluminum with nickel plating or clear iridite finish. Length is 15.0mm, with a 4.0mm thread depth and 5.0mm standoff height. Material is not specified for this part number but follows the series standard. Rated for use with 1.57mm thick PCBs and mounting holes of 3.18mm diameter.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24309 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24309
4.5mm Hex M-F Standoff 24309
Part Number: 24309 Finish/Plating: Nickel Plate Length: 15mm [.591] Material: Brass OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24309

  • Finish/Plating: Nickel Plate
  • Length: 15mm [.591]
  • Material: Brass
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24309-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24309-ND
Board Spacers, Standoffs 36-24309-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 15.0 length - 70182184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 15.0 length
70182184
Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 15.0 length 70182184
Stainless: ASTM A581/A582 Brass: ASTM-B16; Plating: Nickel (QQ-N-290) Female Standoff Longer Than 19 mm Are Tapped from Both Ends

  • Stainless: ASTM A581/A582
  • Brass: ASTM-B16; Plating: Nickel (QQ-N-290)
  • Female Standoff Longer Than 19 mm Are Tapped from Both Ends
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
24309
Standoffs & Spacers 24309
Standoffs & Spacers 4.5 HEX 15.0mm BRS

Standoffs & Spacers 4.5 HEX 15.0mm BRS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24309 36-24309-ND 70182184 24309
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoff, m/f, brass, metric, 4.5 hex dia, M2.5 thread, 15.0 length Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1885 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Board Spacers, Standoffs - 36-1654-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers