Keystone Electronics Corp. 3/8 Hex Female Standoff 1926C

Description
Part Number: 1926C Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1926C Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Hex Female Standoff - 1926C - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Hex Female Standoff
1926C
3/8 Hex Female Standoff 1926C
Part Number: 1926C Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1926C

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .375 [9.5]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Board Spacers, Standoffs - 36-1926C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1926C-ND
Board Spacers, Standoffs 36-1926C-ND
"Hex Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #8-32 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1926C
Standoffs & Spacers 1926C
Standoffs & Spacers HEX .375X.625 ALUM

Standoffs & Spacers HEX .375X.625 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1926C 36-1926C-ND 1926C
Product Name 3/8 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers