Keystone Electronics Corp. 5.5mm Hex M-F Standoff 24296

Description
Part Number: 24296 Length: 12mm .472] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24296 Length: 12mm .472] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24296 is a male/female metric standoff with a 5.5 mm hex head and M3 threads, made of stainless steel, with an overall length of 12 mm and an internal thread depth of 8 mm. The standoff is designed to mount into a chassis and a printed circuit board, with a 4.00 mm mounting hole diameter. The material meets UL 94V-2 flammability rating. The female end is tapped 8 mm deep, consistent with the design for standoffs in this series longer than 19 mm being double-tapped, though this part is not in that range.

Datasheet Summary
Powered by GS/AI

24296 is a male/female metric standoff with a 5.5 mm hex head and M3 threads, made of stainless steel, with an overall length of 12 mm and an internal thread depth of 8 mm. The standoff is designed to mount into a chassis and a printed circuit board, with a 4.00 mm mounting hole diameter. The material meets UL 94V-2 flammability rating. The female end is tapped 8 mm deep, consistent with the design for standoffs in this series longer than 19 mm being double-tapped, though this part is not in that range.

Suppliers

Company
Product
Description
Supplier Links
5.5mm Hex M-F Standoff - 24296 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.5mm Hex M-F Standoff
24296
5.5mm Hex M-F Standoff 24296
Part Number: 24296 Length: 12mm .472] Material: Stainless Steel OD: 5.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 8mm Thr'd Lngth (TL): 8mm Thread: M3 Type: Threaded Standoffs

Part Number: 24296

  • Length: 12mm .472]
  • Material: Stainless Steel
  • OD: 5.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 8mm
  • Thr'd Lngth (TL): 8mm
  • Thread: M3
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24296-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24296-ND
Board Spacers, Standoffs 36-24296-ND
"Hex Standoff Threaded M3 Stainless Steel 0.472"" (12.00mm)"

"Hex Standoff Threaded M3 Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24296
Standoffs & Spacers 24296
Standoffs & Spacers 5.5 HEX 12.0mm SS

Standoffs & Spacers 5.5 HEX 12.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24296 36-24296-ND 24296
Product Name 5.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Round Female Standoff - 1547 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers