Keystone Electronics Corp. 1/4 Hex M-F Standoff 2161

Description
Part Number: 2161 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2161 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2161
1/4 Hex M-F Standoff 2161
Part Number: 2161 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 2161

  • Length: 2.000 [50.8]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2161-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2161-ND
Board Spacers, Standoffs 36-2161-ND
"Hex Standoff Threaded #8-32 Stainless Steel 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #8-32 Stainless Steel 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;8-32;0.25"Hex;Length 2";TL-Ext 0.375"
70181459
Standoff;M/F;Stainless Steel;8-32;0.25"Hex;Length 2";TL-Ext 0.375" 70181459
Hex Shape, Male⁄Female Standoffs Stainless steel material Hex shaped thread.

Hex Shape, Male⁄Female Standoffs

  • Stainless steel material
    Hex shaped thread.
Supplier's Site
Spacer/standoff, Ss, 6.35Mm X 50.8Mm; Standoff Material Keystone - 50F4750 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 6.35Mm X 50.8Mm; Standoff Material Keystone
50F4750
Spacer/standoff, Ss, 6.35Mm X 50.8Mm; Standoff Material Keystone 50F4750
SPACER/STANDOFF, SS, 6.35MM X 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Product Range:Stainless Steel Series RoHS Compliant: Yes

SPACER/STANDOFF, SS, 6.35MM X 50.8MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Product Range:Stainless Steel Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2161
Standoffs & Spacers 2161
Standoffs & Spacers SS 2.000 M/F THRD

Standoffs & Spacers SS 2.000 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2161 36-2161-ND 70181459 50F4750 2161
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Stainless Steel;8-32;0.25"Hex;Length 2";TL-Ext 0.375" Spacer/standoff, Ss, 6.35Mm X 50.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1952 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers