Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24287

Description
Part Number: 24287 Length: 20mm [.787] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 24287 Length: 20mm [.787] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

24287 is a male/female metric standoff with a 4.5 mm hex head and M2.5 thread, made of stainless steel, with a length of 20.0 mm. The female thread depth is 4.0 mm, and the standoff is designed for mounting through a 4.00 mm diameter hole in a 1.57 mm thick PCB. It complies with ASTM A581/A582 for stainless steel material and is rated UL 94V-2 for nylon components. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

24287 is a male/female metric standoff with a 4.5 mm hex head and M2.5 thread, made of stainless steel, with a length of 20.0 mm. The female thread depth is 4.0 mm, and the standoff is designed for mounting through a 4.00 mm diameter hole in a 1.57 mm thick PCB. It complies with ASTM A581/A582 for stainless steel material and is rated UL 94V-2 for nylon components. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24287 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24287
4.5mm Hex M-F Standoff 24287
Part Number: 24287 Length: 20mm [.787] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24287

  • Length: 20mm [.787]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24287-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24287-ND
Board Spacers, Standoffs 36-24287-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.787"" (20.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24287
Standoffs & Spacers 24287
Standoffs & Spacers 4.5 HEX 20.0mm SS

Standoffs & Spacers 4.5 HEX 20.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24287 36-24287-ND 24287
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers