Keystone Electronics Corp. Slimline Lock-In Nylon PCB Support 1928B

Description
Part Number: 1928B Length: .375 [9.5] Material: Nylon 6/6-V-0
Request a Quote Datasheet
Description
Part Number: 1928B Length: .375 [9.5] Material: Nylon 6/6-V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Nylon PCB Support
1928B
Slimline Lock-In Nylon PCB Support 1928B
Part Number: 1928B Length: .375 [9.5] Material: Nylon 6/6-V-0

Part Number: 1928B

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
Buy Now Datasheet
Board Supports - 36-1928B-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1928B-ND
Board Supports 36-1928B-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1928B 36-1928B-ND
Product Name Slimline Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers