kTB Solutions Manual Phase Shifters NMPS45

Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMPS45 is a manual phase shifter designed for RF applications up to 8 GHz, with a 50 Ω impedance and a linear phase adjustment range of 0° to 360° at maximum frequency. It handles an average power of 50 W and peak power of 5 kW under 5 µs pulse width and 1% duty cycle. Insertion loss ranges from 0.3 dB to 1.25 dB across the frequency range, with VSWR up to 1.5. The device uses SMA female connectors, has a gold-plated brass outer conductor and beryllium copper inner conductor, and is housed in aluminum. It measures 131.5 × 48 × 21 mm and weighs 200 g, with an operating temperature range of -10 °C to +50 °C.

Datasheet Summary
Powered by GS/AI

The NMPS45 is a manual phase shifter designed for RF applications up to 8 GHz, with a 50 Ω impedance and a linear phase adjustment range of 0° to 360° at maximum frequency. It handles an average power of 50 W and peak power of 5 kW under 5 µs pulse width and 1% duty cycle. Insertion loss ranges from 0.3 dB to 1.25 dB across the frequency range, with VSWR up to 1.5. The device uses SMA female connectors, has a gold-plated brass outer conductor and beryllium copper inner conductor, and is housed in aluminum. It measures 131.5 × 48 × 21 mm and weighs 200 g, with an operating temperature range of -10 °C to +50 °C.

Suppliers

Company
Product
Description
Supplier Links
Manual Phase Shifters - NMPS45 - kTB Solutions
San Jose, CA, United States
Manual Phase Shifters
NMPS45
Manual Phase Shifters NMPS45
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure

kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts.


Features:

  • Broadband
  • High Sensitivity

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Manual Phase Shifters Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Phase Shifters
Product Number NMPS45
Product Name Manual Phase Shifters
Frequency Range 0.0 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Manual Phase Shifters - NMPS900 - kTB Solutions
Specs
Frequency Range 0.0 to 1000 MHz
Insertion Loss 2.5 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS20 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.6 :1
View Details