kTB Solutions Manual Phase Shifters NMPS900

Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMPS900 is a manual phase shifter designed for applications in laboratory testing, transmission, and wireless systems, operating from DC to 1 GHz with a 50 Ω impedance. It provides a phase adjustment range of 0 to 900 degrees, features a maximum insertion loss of 2.5 dB, and handles an average power of 100 W with a peak power capability of 5 kW for 5 μs pulses at 2% duty cycle. The device has a maximum VSWR of 1.5 and is equipped with N or SMA female RF connectors. It is housed in an aluminum case with nickel-plated brass outer conductor and gold-plated beryllium bronze inner conductor, measuring 692 x 148 x 67.5 mm and weighing 2700 g. Operating temperature ranges from -10 to +50 °C, with non-operating temperatures from -40 to +70 °C.

Datasheet Summary
Powered by GS/AI

The NMPS900 is a manual phase shifter designed for applications in laboratory testing, transmission, and wireless systems, operating from DC to 1 GHz with a 50 Ω impedance. It provides a phase adjustment range of 0 to 900 degrees, features a maximum insertion loss of 2.5 dB, and handles an average power of 100 W with a peak power capability of 5 kW for 5 μs pulses at 2% duty cycle. The device has a maximum VSWR of 1.5 and is equipped with N or SMA female RF connectors. It is housed in an aluminum case with nickel-plated brass outer conductor and gold-plated beryllium bronze inner conductor, measuring 692 x 148 x 67.5 mm and weighing 2700 g. Operating temperature ranges from -10 to +50 °C, with non-operating temperatures from -40 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Manual Phase Shifters - NMPS900 - kTB Solutions
San Jose, CA, United States
Manual Phase Shifters
NMPS900
Manual Phase Shifters NMPS900
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure

kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts.


Features:

  • Broadband
  • High Sensitivity

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Manual Phase Shifters Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Phase Shifters
Product Number NMPS900
Product Name Manual Phase Shifters
Frequency Range 0.0 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS20 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.6 :1
View Details
Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS6018 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.25 :1
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details