kTB Solutions Manual Phase Shifters NMPS360

Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMPS360 is a manual phase shifter designed for frequency control in laboratory, instrumentation, and wireless applications, with a phase adjustment range of 0° to 360° per GHz and a total range of 0° to 720° at 2 GHz. It operates from DC to 2 GHz with a 50Ω impedance, handles 100 W average power and 5 kW peak power (5 μs pulse width, 2% duty cycle), and features N and SMA female connectors. The device measures 390×134×30.5 mm or 395×134×50.5 mm depending on the outline, weighs 1800 g, and is constructed with a nickel-plated brass outer conductor, gold-plated beryllium bronze inner conductor, and aluminum housing. It operates from -10°C to +50°C and is available in analog or digital versions.

Datasheet Summary
Powered by GS/AI

The NMPS360 is a manual phase shifter designed for frequency control in laboratory, instrumentation, and wireless applications, with a phase adjustment range of 0° to 360° per GHz and a total range of 0° to 720° at 2 GHz. It operates from DC to 2 GHz with a 50Ω impedance, handles 100 W average power and 5 kW peak power (5 μs pulse width, 2% duty cycle), and features N and SMA female connectors. The device measures 390×134×30.5 mm or 395×134×50.5 mm depending on the outline, weighs 1800 g, and is constructed with a nickel-plated brass outer conductor, gold-plated beryllium bronze inner conductor, and aluminum housing. It operates from -10°C to +50°C and is available in analog or digital versions.

Suppliers

Company
Product
Description
Supplier Links
Manual Phase Shifters - NMPS360 - kTB Solutions
San Jose, CA, United States
Manual Phase Shifters
NMPS360
Manual Phase Shifters NMPS360
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure

kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts.


Features:

  • Broadband
  • High Sensitivity

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Manual Phase Shifters Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Phase Shifters
Product Number NMPS360
Product Name Manual Phase Shifters
Frequency Range 0.0 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details