kTB Solutions Manual Phase Shifters NMPS20

Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMPS20 is a manual phase shifter designed for RF applications from DC to 18 GHz, with a 50 Ω impedance and SMA connectors. It provides up to 360° of phase shift at 18 GHz, scaling linearly with frequency, and handles 50 W average power and 5 kW peak power (5 µs pulse width, 1% duty cycle). Insertion loss ranges from 0.35 dB at 2 GHz to 1.5 dB at 18 GHz, with VSWR up to 1.6. The device measures 70×13×15 mm and weighs 50 g, operating reliably from -10°C to +50°C. Construction features gold-plated brass conductors and a beryllium copper female inner conductor.

Datasheet Summary
Powered by GS/AI

The NMPS20 is a manual phase shifter designed for RF applications from DC to 18 GHz, with a 50 Ω impedance and SMA connectors. It provides up to 360° of phase shift at 18 GHz, scaling linearly with frequency, and handles 50 W average power and 5 kW peak power (5 µs pulse width, 1% duty cycle). Insertion loss ranges from 0.35 dB at 2 GHz to 1.5 dB at 18 GHz, with VSWR up to 1.6. The device measures 70×13×15 mm and weighs 50 g, operating reliably from -10°C to +50°C. Construction features gold-plated brass conductors and a beryllium copper female inner conductor.

Suppliers

Company
Product
Description
Supplier Links
Manual Phase Shifters - NMPS20 - kTB Solutions
San Jose, CA, United States
Manual Phase Shifters
NMPS20
Manual Phase Shifters NMPS20
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure

kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts.


Features:

  • Broadband
  • High Sensitivity

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Manual Phase Shifters Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Phase Shifters
Product Number NMPS20
Product Name Manual Phase Shifters
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS900 - kTB Solutions
Specs
Frequency Range 0.0 to 1000 MHz
Insertion Loss 2.5 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details