kTB Solutions Manual Phase Shifters NMPS10

Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMPS10 is a manual phase shifter designed for phase adjustment in RF applications from DC to 26.5 GHz, with a phase adjustment rate of 10.2°/GHz and a maximum insertion loss of 0.8 dB. It features SMA connectors, 50 Ω impedance, and a VSWR of 1.3 max. The outer conductor is passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI or PTFE. It operates from -55°C to +125°C and has a mechanical tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NMPS10 is a manual phase shifter designed for phase adjustment in RF applications from DC to 26.5 GHz, with a phase adjustment rate of 10.2°/GHz and a maximum insertion loss of 0.8 dB. It features SMA connectors, 50 Ω impedance, and a VSWR of 1.3 max. The outer conductor is passivated stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI or PTFE. It operates from -55°C to +125°C and has a mechanical tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Manual Phase Shifters - NMPS10 - kTB Solutions
San Jose, CA, United States
Manual Phase Shifters
NMPS10
Manual Phase Shifters NMPS10
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure

kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts.


Features:

  • Broadband
  • High Sensitivity

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Manual Phase Shifters Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Phase Shifters
Product Number NMPS10
Product Name Manual Phase Shifters
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS20 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.6 :1
View Details
Manual Phase Shifters - NMPS900 - kTB Solutions
Specs
Frequency Range 0.0 to 1000 MHz
Insertion Loss 2.5 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS60 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details