kTB Solutions Manual Phase Shifters NMPS180

Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMPS180 is a manual phase shifter designed for RF applications up to 4 GHz, with a phase adjustment range of 0 to 720° and insertion loss up to 2.0 dB. It features N female and SMA female RF connectors, 50 Ω impedance, and handles 100 W average power with a 5 kW peak power rating for 5 µs pulses at 2% duty cycle. The unit measures 372 × 76 × 30.5 mm or 377 × 76 × 50.5 mm depending on configuration, weighs 795 g, and is housed in aluminum with nickel-plated brass outer and gold-plated beryllium bronze inner conductors. Operating temperature ranges from -10 °C to +50 °C, with non-operating storage from -40 °C to +70 °C. Phase shift varies linearly with frequency, providing up to 180° per GHz.

Datasheet Summary
Powered by GS/AI

The NMPS180 is a manual phase shifter designed for RF applications up to 4 GHz, with a phase adjustment range of 0 to 720° and insertion loss up to 2.0 dB. It features N female and SMA female RF connectors, 50 Ω impedance, and handles 100 W average power with a 5 kW peak power rating for 5 µs pulses at 2% duty cycle. The unit measures 372 × 76 × 30.5 mm or 377 × 76 × 50.5 mm depending on configuration, weighs 795 g, and is housed in aluminum with nickel-plated brass outer and gold-plated beryllium bronze inner conductors. Operating temperature ranges from -10 °C to +50 °C, with non-operating storage from -40 °C to +70 °C. Phase shift varies linearly with frequency, providing up to 180° per GHz.

Suppliers

Company
Product
Description
Supplier Links
Manual Phase Shifters - NMPS180 - kTB Solutions
San Jose, CA, United States
Manual Phase Shifters
NMPS180
Manual Phase Shifters NMPS180
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure

kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts.


Features:

  • Broadband
  • High Sensitivity

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Manual Phase Shifters Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Phase Shifters
Product Number NMPS180
Product Name Manual Phase Shifters
Frequency Range 0.0 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Manual Phase Shifters - NMPS45 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS90 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.5 :1
View Details