kTB Solutions Manual Phase Shifters NMPS90

Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Phase Shifters - NMPS90 - kTB Solutions
San Jose, CA, United States
Manual Phase Shifters
NMPS90
Manual Phase Shifters NMPS90
kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation Laboratory Test Radar Manual Phase Shifters Brochure

kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts.


Features:

  • Broadband
  • High Sensitivity

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Manual Phase Shifters Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Phase Shifters
Product Number NMPS90
Product Name Manual Phase Shifters
Frequency Range 0.0 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS360 - kTB Solutions
Specs
Frequency Range 0.0 to 2000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS45 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Manual Phase Shifters - NMPS6018 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.25 :1
View Details