kTB Solutions Fixed Attenuators NFA1810

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA1810 is a fixed attenuator designed for DC to 18 GHz applications, including wireless, radar, and laboratory testing. It is available in two mechanical configurations: a 30 mm diameter by 84.5 mm length model with N connectors and a 15.8 mm diameter by 47.5 mm length model with SMA connectors. The device supports attenuations from 1 to 40 dB with a 50 Ω impedance, handles up to 10 W average power at 25⁰C (derating linearly to 0.5 W at 120⁰C), and withstands peak power of 500 W for SMA (5 μs pulse, 1% duty cycle) or 1 kW for N connectors (5 μs pulse, 0.5% duty cycle). Operating temperature ranges from -55⁰C to +125⁰C. VSWR is specified up to 1.45 max. across the full frequency range depending on attenuation and frequency band.

Datasheet Summary
Powered by GS/AI

The NFA1810 is a fixed attenuator designed for DC to 18 GHz applications, including wireless, radar, and laboratory testing. It is available in two mechanical configurations: a 30 mm diameter by 84.5 mm length model with N connectors and a 15.8 mm diameter by 47.5 mm length model with SMA connectors. The device supports attenuations from 1 to 40 dB with a 50 Ω impedance, handles up to 10 W average power at 25⁰C (derating linearly to 0.5 W at 120⁰C), and withstands peak power of 500 W for SMA (5 μs pulse, 1% duty cycle) or 1 kW for N connectors (5 μs pulse, 0.5% duty cycle). Operating temperature ranges from -55⁰C to +125⁰C. VSWR is specified up to 1.45 max. across the full frequency range depending on attenuation and frequency band.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA1810 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA1810
Fixed Attenuators NFA1810
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA1810
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K5 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
Fixed Attenuators - NFA2630 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Manually Variable Attenuators - NSA18A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details