kTB Solutions Fixed Attenuators NFA18K25

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA18K25 is a fixed attenuator designed for DC to 18 GHz applications, offering attenuation from 10 to 60 dB with 50 Ω impedance. It features a robust 250 W average power rating at 25°C, derated linearly to 12.5 W at 120°C, and supports peak power up to 5 kW at DC to 12.4 GHz or 1 kW at 18 GHz under specified pulse conditions. The unit is housed in a case measuring 254 × 120 × 110 mm with N-type connectors. Operating temperature ranges from -55°C to +125°C, and VSWR varies from 1.2 to 1.45 depending on frequency and attenuation level. It is suitable for wireless, radar, and laboratory test environments.

Datasheet Summary
Powered by GS/AI

The NFA18K25 is a fixed attenuator designed for DC to 18 GHz applications, offering attenuation from 10 to 60 dB with 50 Ω impedance. It features a robust 250 W average power rating at 25°C, derated linearly to 12.5 W at 120°C, and supports peak power up to 5 kW at DC to 12.4 GHz or 1 kW at 18 GHz under specified pulse conditions. The unit is housed in a case measuring 254 × 120 × 110 mm with N-type connectors. Operating temperature ranges from -55°C to +125°C, and VSWR varies from 1.2 to 1.45 depending on frequency and attenuation level. It is suitable for wireless, radar, and laboratory test environments.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA18K25 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA18K25
Fixed Attenuators NFA18K25
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA18K25
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details
Digitally Controlled Attenuators - NDA-100-18000-32-0.03 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.0300
Frequency 0.1000 GHz
View Details
Fixed Attenuators - NFA4030 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - NFA0602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 1 to 30 dB
View Details