kTB Solutions Fixed Attenuators NFA18K6

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA18K6 is a fixed coaxial attenuator for DC to 18 GHz applications, including wireless, radar, and laboratory testing. It features N-type male-to-female connectors, a 50 Ω impedance, and attenuations of 3, 6, or 10 to 60 dB. The unit handles 600 W average power at 25°C, derating linearly to 30 W at 120°C, with peak power of 5 kW up to 12.4 GHz and 1 kW at 18 GHz under specified pulse conditions. Physical length varies with attenuation: 305 mm for 3 dB, 407 mm for 6 dB, and 509 mm for 10-60 dB. Operating temperature ranges from -55°C to +125°C. VSWR and attenuation accuracy are specified across frequency bands up to 18 GHz.

Datasheet Summary
Powered by GS/AI

The NFA18K6 is a fixed coaxial attenuator for DC to 18 GHz applications, including wireless, radar, and laboratory testing. It features N-type male-to-female connectors, a 50 Ω impedance, and attenuations of 3, 6, or 10 to 60 dB. The unit handles 600 W average power at 25°C, derating linearly to 30 W at 120°C, with peak power of 5 kW up to 12.4 GHz and 1 kW at 18 GHz under specified pulse conditions. Physical length varies with attenuation: 305 mm for 3 dB, 407 mm for 6 dB, and 509 mm for 10-60 dB. Operating temperature ranges from -55°C to +125°C. VSWR and attenuation accuracy are specified across frequency bands up to 18 GHz.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA18K6 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA18K6
Fixed Attenuators NFA18K6
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA18K6
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-18000-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 18 GHz
View Details
Fixed Attenuators - NFA6702 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Programmable Attenuatorsuators - NPRA-500-40000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 12 dB
View Details
Digitally Controlled Attenuators - NDA-1000-2000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details