The NDA-0-6000-30-1 is a digitally controlled attenuator for broadband applications from DC to 6 GHz, offering a 30 dB attenuation range in 1 dB steps with 3-5% accuracy. It has an insertion loss of 2 dB typical, a 50 Ω impedance, and a maximum input power of +20 dBm. The device features SMA female RF connectors, a mechanical size of 30 × 20 × 8 mm, and weighs 100 g maximum. Mounting is through three 2.1 mm holes and four M2 threaded holes, with a control interface requiring 0 V or 3.3 V logic levels and a -5 V supply. Operating temperature ranges from -20 to +60 °C.
kTB Solutions supplies broad band and high dynamic range digital controlled attenuators at frequencies up to 40GHz. The step can be 0.25dB and attenuation range can be 100dB or even more. Our digital controlled attenuators are widely used in many areas.
Features:
Applications:
Digitally Controlled Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NDA-0-6000-30-1 |
| Product Name | Digitally Controlled Attenuators |
| Attenuator Type | Variable; Digital |
| Number of Bits | 1 |
| Frequency | 0.0 GHz |