kTB Solutions 75 Ohms Attenuators N7A0302

Description
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N7A0302 is a 75 Ω coaxial attenuator for DC to 3 GHz applications such as wireless, radar, and laboratory testing, with attenuation values of 10, 20, or 30 dB. It features a maximum VSWR of 1.15 up to 1 GHz and 1.25 up to 3 GHz, an average power rating of 2 W at 25 ™ derated linearly to 0.5 W at 125 ™, and a peak power rating of 0.5 kW for 5 µs pulses at 0.5% duty cycle. The attenuator uses aluminum housing with nickel-plated brass outer conductor and gold-plated brass or beryllium copper inner conductors, and is available with F, N, or BNC connectors. Operating temperature ranges from -55 ™ to +125 ™. Attenuation accuracy is ±0.4 dB at DC to 1 GHz for all attenuation levels, increasing to ±0.6 dB at 3 GHz for 30 dB attenuation.

Datasheet Summary
Powered by GS/AI

The N7A0302 is a 75 Ω coaxial attenuator for DC to 3 GHz applications such as wireless, radar, and laboratory testing, with attenuation values of 10, 20, or 30 dB. It features a maximum VSWR of 1.15 up to 1 GHz and 1.25 up to 3 GHz, an average power rating of 2 W at 25 ™ derated linearly to 0.5 W at 125 ™, and a peak power rating of 0.5 kW for 5 µs pulses at 0.5% duty cycle. The attenuator uses aluminum housing with nickel-plated brass outer conductor and gold-plated brass or beryllium copper inner conductors, and is available with F, N, or BNC connectors. Operating temperature ranges from -55 ™ to +125 ™. Attenuation accuracy is ±0.4 dB at DC to 1 GHz for all attenuation levels, increasing to ±0.6 dB at 3 GHz for 30 dB attenuation.

Suppliers

Company
Product
Description
Supplier Links
75 Ohms Attenuators - N7A0302 - kTB Solutions
San Jose, CA, United States
75 Ohms Attenuators
N7A0302
75 Ohms Attenuators N7A0302
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

75 Ohms Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number N7A0302
Product Name 75 Ohms Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-0-6000-30-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0 GHz
View Details
Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details