The NSA06C is a rotary stepped attenuator for DC to 6 GHz applications, designed to adjust microwave power levels in steps. It is housed in an aluminum case measuring 190.5 × 87 × 79 mm with N female connectors, and handles up to 10 W average power with a peak power rating of 100 W for 5 µs pulses at 2% duty cycle. Attenuation ranges include 0-100 dB in 1 dB steps, with VSWR up to 1.65 and insertion loss up to 1.8 dB across the band. Operating temperature ranges from -20•C to +85•C.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.
Features:
Applications:
Manually Variable Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NSA06C |
| Product Name | Manually Variable Attenuators |
| Attenuator Type | Variable |