The NFA015K is a high-power fixed attenuator designed for DC to 1 GHz applications such as wireless, radar, and laboratory testing. It offers attenuation values of 20 dB, 30 dB, 40 dB, or 50 dB with an impedance of 50 Ω and an average power handling of 5000 W at 25 °C. Peak power capability is 100 kW for 1 µs pulses at 5% duty cycle. The unit features 7/16 DIN RF connectors, an aluminum housing, and is cooled by oil and air. Its physical dimensions are 905 × 340 × 930 mm, with a weight of 110 kg. VSWR is 1.25 up to 0.5 GHz and 1.40 at frequencies from 0.5 to 1 GHz. Operating temperature ranges from -40 °C to +45 °C.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA015K |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |