The NCHA220 is a conical horn antenna designed for operation in the 21.2 to 29.1 GHz frequency range, with gain options of 18, 20, 22, or 25 dB and a maximum VSWR of 1.25. It features a C220 mechanical interface and has 3 dB beam widths of 23°, 17°, 12°, or 9° depending on gain. Dimensions vary with gain: for 18 dB gain, the antenna is 40 mm in both A and B dimensions; for 25 dB gain, A is 110 mm and B is 230 mm. Tolerances are ±0.2 mm.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA220 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |