kTB Solutions Standard Gain Horn Antennas NRHA34

Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NRHA34 is a standard gain horn antenna designed for operation between 21.7 GHz and 33 GHz with a WR-34 interface. It is available in gain options of 10 dB, 15 dB, 20 dB, and 25 dB, with a maximum VSWR of 1.2 or 1.35 depending on the outline variant. The antenna is constructed from brass and operates across a temperature range of -55°C to +165°C. The mechanical interface conforms to the FBP260 flange specification, with dimensional tolerances of ±0.5 mm. Connector options include a 2.92 mm female interface for certain outline variants, and panel mounting is supported.

Datasheet Summary
Powered by GS/AI

The NRHA34 is a standard gain horn antenna designed for operation between 21.7 GHz and 33 GHz with a WR-34 interface. It is available in gain options of 10 dB, 15 dB, 20 dB, and 25 dB, with a maximum VSWR of 1.2 or 1.35 depending on the outline variant. The antenna is constructed from brass and operates across a temperature range of -55°C to +165°C. The mechanical interface conforms to the FBP260 flange specification, with dimensional tolerances of ±0.5 mm. Connector options include a 2.92 mm female interface for certain outline variants, and panel mounting is supported.

Suppliers

Company
Product
Description
Supplier Links
Standard Gain Horn Antennas - NRHA34 - kTB Solutions
San Jose, CA, United States
Standard Gain Horn Antennas
NRHA34
Standard Gain Horn Antennas NRHA34
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Telecom Instrumentation Laboratory Test Radar Standard Gain Horn Antennas Brochure

kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Telecom
  • Instrumentation
  • Laboratory Test
  • Radar

Standard Gain Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NRHA34
Product Name Standard Gain Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-18000-40000-K - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.00 to 40.00 GHz
VSWR 2.5 :1
View Details
Standard Gain Horn Antennas - NRHA75 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 9.84 to 15.00 GHz
VSWR 1.2 :1
View Details
Broadband Horn Antennas - NDRHA-1000-6000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.00 to 6.00 GHz
VSWR 2.5 :1
View Details
Standard Gain Horn Antennas - NRHA112 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 6.57 to 9.99 GHz
VSWR 1.4 :1
View Details