kTB Solutions Conical Horn Antennas NCHA765

Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCHA765 is a conical horn antenna designed for operation in the 72.7 to 99.7 GHz frequency range, with a center frequency of 86 GHz. It features a C765 mechanical interface and offers selectable gains of 18, 20, 22, or 25 dB, corresponding VSWR of 1.25 max, and 3 dB beam widths of 23°, 17°, 12°, or 9° respectively. The antenna is intended for wireless, transceiver, laboratory test, and broadcast applications. Physical dimensions vary by gain model, with height and diameter specified in millimeters. Custom configurations are available upon request.

Datasheet Summary
Powered by GS/AI

The NCHA765 is a conical horn antenna designed for operation in the 72.7 to 99.7 GHz frequency range, with a center frequency of 86 GHz. It features a C765 mechanical interface and offers selectable gains of 18, 20, 22, or 25 dB, corresponding VSWR of 1.25 max, and 3 dB beam widths of 23°, 17°, 12°, or 9° respectively. The antenna is intended for wireless, transceiver, laboratory test, and broadcast applications. Physical dimensions vary by gain model, with height and diameter specified in millimeters. Custom configurations are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Conical Horn Antennas - NCHA765 - kTB Solutions
San Jose, CA, United States
Conical Horn Antennas
NCHA765
Conical Horn Antennas NCHA765
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure

kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Wireless
  • Transceiver
  • Laboratory Test
  • Broadcast

Conical Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NCHA765
Product Name Conical Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA76 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 7.27 to 9.97 GHz
VSWR 1.25 :1
View Details
Standard Gain Horn Antennas - NRHA770 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.96 to 1.46 GHz
VSWR 1.4 :1
View Details
Broadband Horn Antennas - NDRHA-700-8000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.70 to 8.00 GHz
VSWR 2 :1
View Details
Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details