The NCHA22 is a conical horn antenna designed for broadband applications in the 2.07 to 2.83 GHz range, with gain options of 10, 12, 15, or 18 dB and a maximum VSWR of 1.25. It features a C22 interface and mechanical dimensions that vary by gain model, such as 130 mm by 90 mm for the 10 dB variant and 380 mm by 400 mm for the 18 dB variant. Beamwidths range from 23° to 60° depending on gain. Tolerances are ±0.2 mm.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA22 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |