The NRHA137 is a standard gain horn antenna designed for broadband applications in the 5.38 to 8.17 GHz frequency range with WR-137 interface. It is available in gain options of 10 dB, 15 dB, and 20 dB, with a maximum VSWR of 1.4. Constructed from aluminum, it features an FDP70 flange and operates within a temperature range of -55 to +165°C. The antenna has a tolerance of ±0.5 mm and supports panel mount or connectorized configurations, including SMA-Female or N-Female interfaces depending on the variant. Physical dimensions follow Outline A, B, or C based on gain selection.
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
Features:
Applications:
Standard Gain Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NRHA137 |
| Product Name | Standard Gain Horn Antennas |
| Component Type | Gain Horn |