NRHA19 is a standard gain horn antenna designed for operation between 39.2 GHz and 59.6 GHz with a WR-19 interface. It is constructed of brass and features a UG-383/UM flange, with minimum gain options of 10 dB, 15 dB, 20 dB, or 25 dB. VSWR is 1.2 maximum for outlines A, B, C, D and 1.3 maximum otherwise. The operating temperature range is -55°C to +165°C. Mounting and connector options include panel mount and 1.85 mm female connectors, as defined by specific outline configurations.
kTB Solutions supplies standard gain horn antennas cover the frequency range upto 112GHz. We offer standard gain horn antennas of the gain 10dB, 15dB, 20dB, 25dB, as well as customized Standard Gain Horn Antennas according to customers requirements.
Features:
Applications:
Standard Gain Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NRHA19 |
| Product Name | Standard Gain Horn Antennas |
| Component Type | Gain Horn |