kTB Solutions Conical Horn Antennas NCHA76

Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCHA76 is a conical horn antenna designed for frequency operation between 7.27 GHz and 9.97 GHz, with gain options of 15 dB, 18 dB, 20 dB, or 22 dB, and a maximum VSWR of 1.25. It features a C76 mechanical interface and beamwidths of 33°, 23°, 17°, or 12° corresponding to its gain variants. The antenna's physical dimensions vary with gain, with overall lengths ranging from 80 mm to 210 mm and apertures from 70 mm to 300 mm. Tolerances are specified at ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NCHA76 is a conical horn antenna designed for frequency operation between 7.27 GHz and 9.97 GHz, with gain options of 15 dB, 18 dB, 20 dB, or 22 dB, and a maximum VSWR of 1.25. It features a C76 mechanical interface and beamwidths of 33°, 23°, 17°, or 12° corresponding to its gain variants. The antenna's physical dimensions vary with gain, with overall lengths ranging from 80 mm to 210 mm and apertures from 70 mm to 300 mm. Tolerances are specified at ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Conical Horn Antennas - NCHA76 - kTB Solutions
San Jose, CA, United States
Conical Horn Antennas
NCHA76
Conical Horn Antennas NCHA76
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure

kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Wireless
  • Transceiver
  • Laboratory Test
  • Broadcast

Conical Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NCHA76
Product Name Conical Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA187 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.6 :1
View Details
Standard Gain Horn Antennas - NRHA51 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details
Conical Horn Antennas - NCHA89 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 8.49 to 11.60 GHz
VSWR 1.25 :1
View Details
Standard Gain Horn Antennas - NRHA15 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 49.80 to 75.80 GHz
VSWR 1.3 :1
View Details