kTB Solutions 75 Ohms Attenuators N7A0101

Description
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N7A0101 is a 75Ω coaxial attenuator for use in wireless, radar, and laboratory test applications, covering DC to 1 GHz with attenuation values of 1, 2, 4, 8, 10, 16, or 20 dB. It features a maximum VSWR of 1.10, handles 1 W average power at 25°C derated linearly to 0.2 W at 125°C, and supports peak power of 0.5 kW at 5 μs pulse width and 0.2% duty cycle. Attenuation accuracy is ±0.4 dB for 1-8 dB, ±0.5 dB for 10-16 dB, and ±1.0 dB for 20 dB across the band. The unit has F-type connectors with an aluminum housing, nickel-plated brass outer conductor, and gold-plated brass inner conductors. Operating temperature ranges from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The N7A0101 is a 75Ω coaxial attenuator for use in wireless, radar, and laboratory test applications, covering DC to 1 GHz with attenuation values of 1, 2, 4, 8, 10, 16, or 20 dB. It features a maximum VSWR of 1.10, handles 1 W average power at 25°C derated linearly to 0.2 W at 125°C, and supports peak power of 0.5 kW at 5 μs pulse width and 0.2% duty cycle. Attenuation accuracy is ±0.4 dB for 1-8 dB, ±0.5 dB for 10-16 dB, and ±1.0 dB for 20 dB across the band. The unit has F-type connectors with an aluminum housing, nickel-plated brass outer conductor, and gold-plated brass inner conductors. Operating temperature ranges from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
75 Ohms Attenuators - N7A0101 - kTB Solutions
San Jose, CA, United States
75 Ohms Attenuators
N7A0101
75 Ohms Attenuators N7A0101
kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test 75 Ohms Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial 75 ohms attenuators cover the frequency range DC~3GHz.The attenuators with different type to meet the needs of customers


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

75 Ohms Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number N7A0101
Product Name 75 Ohms Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Fixed Attenuators - NFA0602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 1 to 30 dB
View Details
Fixed Attenuators - NFA031K5 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - NFA022K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details