kTB Solutions Fixed Attenuators NFA18K5

Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Description
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NFA18K5 is a fixed coaxial attenuator for use in wireless, radar, and laboratory test applications, operating from DC to 18 GHz with 50 Ω impedance. It handles 500 W average power at 25°C, derating linearly to 25 W at 120°C, and supports peak power of 5 kW for 5 µs pulses at 5% duty cycle up to 12.4 GHz, and 1 kW at 25% duty cycle above 18 GHz. Attenuation values range from 3 dB to 60 dB, with VSWR up to 1.5 over the full bandwidth. The unit operates from -55°C to +125°C and is available with N-type connectors in male-to-male, male-to-female, or female-to-female configurations.

Datasheet Summary
Powered by GS/AI

The NFA18K5 is a fixed coaxial attenuator for use in wireless, radar, and laboratory test applications, operating from DC to 18 GHz with 50 Ω impedance. It handles 500 W average power at 25°C, derating linearly to 25 W at 120°C, and supports peak power of 5 kW for 5 µs pulses at 5% duty cycle up to 12.4 GHz, and 1 kW at 25% duty cycle above 18 GHz. Attenuation values range from 3 dB to 60 dB, with VSWR up to 1.5 over the full bandwidth. The unit operates from -55°C to +125°C and is available with N-type connectors in male-to-male, male-to-female, or female-to-female configurations.

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuators - NFA18K5 - kTB Solutions
San Jose, CA, United States
Fixed Attenuators
NFA18K5
Fixed Attenuators NFA18K5
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed. Features: High Precision High Power Broadband Applications: Wireless Radar Laboratory Test Fixed Attenuators Brochure

kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.


Features:

  • High Precision
  • High Power
  • Broadband

Applications:

  • Wireless
  • Radar
  • Laboratory Test

Fixed Attenuators Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Attenuators
Product Number NFA18K5
Product Name Fixed Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8500-9500-31.5-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 8.5 GHz
View Details
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Fixed Attenuators - NFA26K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details