The NFA2602 is a fixed attenuator designed for DC to 26.5 GHz applications, including wireless, radar, and laboratory testing. It has a 50 Ω impedance and handles up to 2 W average power at 25℃, derating linearly to 0.5 W at 125℃. Available with SMA, 3.5 mm, SMP, SSMP, or SSMA connectors, it operates from -55℃ to +85℃. Attenuation ranges from 0 to 90 dB with accuracy tolerances specified by frequency and attenuation level, and VSWR ranges from 1.15 to 1.4 depending on connector type and frequency. The mechanical outline dimensions vary by attenuation value and connector, with lengths ranging from 37 mm to 46 mm.
kTB Solutions supplies various high precision and high power coaxial fixed attenuators cover the frequency range DC~67GHz. The average power handling is up to 2K watts. The attenuators are used in many applications where reduction of power is needed.
Features:
Applications:
Fixed Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NFA2602 |
| Product Name | Fixed Attenuators |
| Attenuator Type | Fixed |