The NSA40 is a rotary stepped attenuator designed for microwave power control from DC to 40 GHz, with an attenuation range of 0 to 9 dB in 1 dB steps. It is housed in an aluminum enclosure measuring 106 × 62/66 × 83 mm and weighs 520 g, featuring either a 2.92 mm or 3.5 mm female connector. It handles an average power of 2 W and a peak power of 200 W under 5 µs pulses at 2% duty cycle, with a VSWR of 1.2 to 1.9 and insertion loss up to 2.9 dB. It operates within a temperature range of 0 to +54°C and maintains 50 Ω impedance.
kTB Solutions supplies low VSWR and high attenuation flatness from DC to 28GHz. The attenuation range is 0~101dB, attenuation steps are 0.1dB, 1dB, 10dB. And the average power handling is up to 25 watts.
Features:
Applications:
Manually Variable Attenuators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Attenuators |
| Product Number | NSA40 |
| Product Name | Manually Variable Attenuators |
| Attenuator Type | Variable |