Joymax Electronics Co., Ltd. RF Filters DRF-SJ6525A

Description
6GHZ BAND PASS WIFI 7 U-NII 5~8
Request a Quote Datasheet
Description
6GHZ BAND PASS WIFI 7 U-NII 5~8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 5448-DRF-SJ6525ADKR-ND - DigiKey
Thief River Falls, MN, United States
6GHZ BAND PASS WIFI 7 U-NII 5~8

6GHZ BAND PASS WIFI 7 U-NII 5~8

Buy Now Datasheet
RF Filters - 5448-DRF-SJ6525ATR-ND - DigiKey
Thief River Falls, MN, United States
6GHZ BAND PASS WIFI 7 U-NII 5~8

6GHZ BAND PASS WIFI 7 U-NII 5~8

Buy Now Datasheet
RF Filters - 5448-DRF-SJ6525ACT-ND - DigiKey
Thief River Falls, MN, United States
6GHZ BAND PASS WIFI 7 U-NII 5~8

6GHZ BAND PASS WIFI 7 U-NII 5~8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 5448-DRF-SJ6525ADKR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6525 MHz
Bandwidth 1.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details
5 GHz U-NII 1-3 bandBoost™ Filter - QPQ5500 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
MFBC-00001PSM, Passive GaAs MMIC 7.40 - 9.90 GHz Bandpass Filter - MFBC-00001PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7400 to 9900 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details