Rochester Electronics EMI/RFI Filters (LC, RC Networks) - ML6421CS5X ML6421CS5X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927269-ML6421CS5X Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927269-ML6421CS5X Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - ML6421CS5X
ML6421CS5X
EMI/RFI Filters (LC, RC Networks) - ML6421CS5X ML6421CS5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 927269-ML6421CS5X Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 927269-ML6421CS5X
Series: *
Features: EMI Filter Order Channel
Package: Bulk
Categories: Filters
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number ML6421CS5X
Product Name EMI/RFI Filters (LC, RC Networks) - ML6421CS5X
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-ADCH-1220-75+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
Band Pass Filter - 5o2645150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 19000 MHz
View Details