Qorvo 1960 MHz RF SAW Filter - Band 2 Downlink 855817

Description
Qorvo's 855817 is a low loss RF filter with a center frequency of 1960 MHz and a bandwidth of 60 MHz. The insertion loss is 2.1 dB and the filter is provided in a small surface mount hermetic package.
Request a Quote Datasheet
Description
Qorvo's 855817 is a low loss RF filter with a center frequency of 1960 MHz and a bandwidth of 60 MHz. The insertion loss is 2.1 dB and the filter is provided in a small surface mount hermetic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1960 MHz RF SAW Filter - Band 2 Downlink - 855817 - Qorvo
Greensboro, NC, United States
1960 MHz RF SAW Filter - Band 2 Downlink
855817
1960 MHz RF SAW Filter - Band 2 Downlink 855817
Qorvo's 855817 is a low loss RF filter with a center frequency of 1960 MHz and a bandwidth of 60 MHz. The insertion loss is 2.1 dB and the filter is provided in a small surface mount hermetic package.

Qorvo's 855817 is a low loss RF filter with a center frequency of 1960 MHz and a bandwidth of 60 MHz. The insertion loss is 2.1 dB and the filter is provided in a small surface mount hermetic package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number 855817
Product Name 1960 MHz RF SAW Filter - Band 2 Downlink
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1960 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880060-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1228 MHz
View Details
RF Filters - 2312-880368-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1280 MHz
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details