ECS Inc. International Ceramic Filters ECS-DCF-106

Description
Center Frequency 5492 MHz Frequency Range 5150 - 5835 MHz Bandwidth 685 MHz
Request a Quote Datasheet
Description
Center Frequency 5492 MHz Frequency Range 5150 - 5835 MHz Bandwidth 685 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
Lenexa, KS, United States
Ceramic Filters
ECS-DCF-106
Ceramic Filters ECS-DCF-106
Center Frequency 5492 MHz Frequency Range 5150 - 5835 MHz Bandwidth 685 MHz

Center Frequency

5492 MHz

Frequency Range

5150 - 5835 MHz

Bandwidth

685 MHz

Supplier's Site Datasheet
Ceramic Filters - 50-ECS-DCF-106DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-106DKR-ND
Ceramic Filters 50-ECS-DCF-106DKR-ND
5.4925GHz Center Band Pass Ceramic Filter 685MHz 50Ohm 3-SMD, No Lead

5.4925GHz Center Band Pass Ceramic Filter 685MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 50-ECS-DCF-106CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-106CT-ND
Ceramic Filters 50-ECS-DCF-106CT-ND
5.4925GHz Center Band Pass Ceramic Filter 685MHz 50Ohm 3-SMD, No Lead

5.4925GHz Center Band Pass Ceramic Filter 685MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - 50-ECS-DCF-106TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
50-ECS-DCF-106TR-ND
Ceramic Filters 50-ECS-DCF-106TR-ND
5.4925GHz Center Band Pass Ceramic Filter 685MHz 50Ohm 3-SMD, No Lead

5.4925GHz Center Band Pass Ceramic Filter 685MHz 50Ohm 3-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number ECS-DCF-106 50-ECS-DCF-106DKR-ND
Product Name Ceramic Filters Ceramic Filters
Filter Type Bandpass Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5150 to 5835 MHz 5492 MHz
Bandwidth 685000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details