Johnson Electric North America, Inc. HVAC Actuators 11-620 GREEN HT

Description
The EVD and EFB stepper technologies based HVAC actuator platforms, under the Saia-Burgess brand, are typically favored by European OEMs. These actuator platforms are custom engineered for integration in specific HVAC systems. The Johnson Electric product development process continues to advance the EVD and EFB product lines to meet or exceed customers' ppm goals. The new generation of products support the continuing improvements in fuel efficiency and set new standards for cabin noise reduction. The EFB product line is developed with new electronics for lower power consumption, silent motor operation and further improved EMC behavior. Our DC motor-based HVAC actuator platforms, also under the Saia-Burgess brand, are often favored by American OEMs . The latest addition to this DC product line is the Gen III module which provides higher torque, lower noise and a smaller packaging. HVAC actuator modules are custom engineered to meet the power and integration requirements of the customer’s application. The pdf product datasheet provides performance details of these modules. Contact us for sample availability and your custom engineering requirements.
Description
The EVD and EFB stepper technologies based HVAC actuator platforms, under the Saia-Burgess brand, are typically favored by European OEMs. These actuator platforms are custom engineered for integration in specific HVAC systems. The Johnson Electric product development process continues to advance the EVD and EFB product lines to meet or exceed customers' ppm goals. The new generation of products support the continuing improvements in fuel efficiency and set new standards for cabin noise reduction. The EFB product line is developed with new electronics for lower power consumption, silent motor operation and further improved EMC behavior. Our DC motor-based HVAC actuator platforms, also under the Saia-Burgess brand, are often favored by American OEMs . The latest addition to this DC product line is the Gen III module which provides higher torque, lower noise and a smaller packaging. HVAC actuator modules are custom engineered to meet the power and integration requirements of the customer’s application. The pdf product datasheet provides performance details of these modules. Contact us for sample availability and your custom engineering requirements.

Suppliers

Company
Product
Description
Supplier Links
HVAC Actuators 11-620 GREEN HT
The EVD and EFB stepper technologies based HVAC actuator platforms, under the Saia-Burgess brand, are typically favored by European OEMs. These actuator platforms are custom engineered for integration in specific HVAC systems. The Johnson Electric product development process continues to advance the EVD and EFB product lines to meet or exceed customers' ppm goals. The new generation of products support the continuing improvements in fuel efficiency and set new standards for cabin noise reduction. The EFB product line is developed with new electronics for lower power consumption, silent motor operation and further improved EMC behavior. Our DC motor-based HVAC actuator platforms, also under the Saia-Burgess brand, are often favored by American OEMs . The latest addition to this DC product line is the Gen III module which provides higher torque, lower noise and a smaller packaging. HVAC actuator modules are custom engineered to meet the power and integration requirements of the customer’s application. The pdf product datasheet provides performance details of these modules. Contact us for sample availability and your custom engineering requirements.

The EVD and EFB stepper technologies based HVAC actuator platforms, under the Saia-Burgess brand, are typically favored by European OEMs. These actuator platforms are custom engineered for integration in specific HVAC systems. The Johnson Electric product development process continues to advance the EVD and EFB product lines to meet or exceed customers' ppm goals. The new generation of products support the continuing improvements in fuel efficiency and set new standards for cabin noise reduction. The EFB product line is developed with new electronics for lower power consumption, silent motor operation and further improved EMC behavior. Our DC motor-based HVAC actuator platforms, also under the Saia-Burgess brand, are often favored by American OEMs . The latest addition to this DC product line is the Gen III module which provides higher torque, lower noise and a smaller packaging. HVAC actuator modules are custom engineered to meet the power and integration requirements of the customer’s application. The pdf product datasheet provides performance details of these modules. Contact us for sample availability and your custom engineering requirements.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Electric Rotary Actuators
Product Number 11-620 GREEN HT
Product Name HVAC Actuators
Maximum Torque 13.28 In-lbs (15.31 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electrical RotaryActuator - RHD16000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 955mm x 1456mm x 808mm
View Details
Electric actuator - ESBF-BS-63-400-25P - Festo Corporation
Specs
Radial Load 157 lbs (71.37 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV4 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details