The ProVolt® Series PV4 is a quarter-turn rotary actuator designed for multi-voltage operation, accepting 115VAC, 230VAC, 24VAC, 24VDC, or 12VDC inputs. It delivers 400 in-lb (45.2 Nm) torque with a 10-second cycle time per 90°. The actuator supports optional battery backup with a 12VDC, 0.8Ah sealed lead-acid battery, configurable for fail-open or fail-close operation, and is certified for hazardous locations per Class I, Div. 1 Groups C & D and Class II, Div. 1 Groups E, F & G. It includes a NEMA 4, 4X, and 7 rating, mounts to ISO 5211 F07 with a 17mm female star drive, weighs 18 lb (8.2 kg), and operates between -4°F and 104°F (-20°C to 40°C). The modulating option is factory-only and not field-addable.
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of
the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs.
The PV Series can also be ordered with the Optional Battery Backup Feature. When installed, the actuator’s internal battery will provide power to the motor in the event of an external power failure.
The actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer
circuit switches to battery power automatically without any operator intervention.
This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal.
NOTE: The Modulating Option CANNOT be added in the field.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Rotary Actuators |
| Product Number | ProVolt® Series PV4 |
| Product Name | Multi-Voltage Actuator With Optional Battery Backup |
| Rotational Output | Shaft |
| Features | Position Feedback (optional feature) |
| Body Material | Aluminum |
| Rotation Angle | Less than 45 degrees; 45°; 90°; 135°; 180°; 225°; 270°; 315°; 360°; Multiple Position; Adjustable Angle One Side; Adjustable Angle Both Sides |
| Number | Single Shaft |